Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 USB2AB-05M 0.5m USB B Male Male Black USB cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB2AB-05M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7EUSB2AB05M
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6470
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 11 Jan 2018 12:25:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: lifetime
Long product name V7 USB2AB-05M 0.5m USB B Male Male Black USB cable :
The short editorial description of V7 USB2AB-05M 0.5m USB B Male Male Black USB cable

USB 2.0, A-B, 0.5 m Device Cable
More>>>

V7 USB2AB-05M 0.5m USB B Male Male Black USB cable:
The official marketing text of V7 USB2AB-05M 0.5m USB B Male Male Black USB cable as supplied by the manufacturer
V7 Hi-Speed USB cables allow you to connect your USB printer, scanner, hard drive, and other devices to your computer and are backwards compatible with previous USB versions. V7 USB cables are designed and manufactured to meet and exceed USB specifications to ensure excellent performance.
Short summary description V7 USB2AB-05M 0.5m USB B Male Male Black USB cable:
This short summary of the V7 USB2AB-05M 0.5m USB B Male Male Black USB cable data-sheet is auto-generated and uses the product title and the first six key specs.
V7 USB2AB-05M, 0.5 m, USB B, Male/Male, 480 Mbit/s, Black
Long summary description V7 USB2AB-05M 0.5m USB B Male Male Black USB cable :

V7 USB2AB-05M. Cable length: 0.5 m, Connector 2: USB B, Connector gender: Male/Male, Data transfer rate (max): 480 Mbit/s, Connector contacts plating: Nickel, Colour of product: Black

This is an auto-generated long summary of V7 USB2AB-05M 0.5m USB B Male Male Black USB cable based on the first three specs of the first five spec groups.
Features
Cable length *
How long the cable is.
0.5 m
Connector 2 *
This is the second connector in the device.
USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Features
Connector gender
Male/Male
Connector contacts plating
What the connector contacts are covered with (layer on top).
Nickel
Material
The material from which a thing is or can be made e.g. wood, plastic.
PVC
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
Other features
USB connector type
The type of USB connector/port that this product has.
USB Type-A