location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 C5U02MRDS networking cable Red 1 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5U02MRDS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7C5U02MRDS
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2021 13:49:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 C5U02MRDS networking cable Red 1 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - Male
  • - RJ45 Male
  • - Red
Long product name V7 C5U02MRDS networking cable Red 1 m :
The long product name of V7 C5U02MRDS networking cable Red 1 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Patch Cable, Cat5e, 1m, Red
More>>>
V7 C5U02MRDS networking cable Red 1 m:
The official description of V7 C5U02MRDS networking cable Red 1 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

V7 CAT5e snagless network patch cables are designed to connect your computer to a cable modem, DSL router, hub, patch panel and other network equipment, allowing you to access high-speed networks and/or the internet. V7 CAT5e patch cables are offered in a wide variety of colors and lengths.

Short summary description V7 C5U02MRDS networking cable Red 1 m:
This short summary of the V7 C5U02MRDS networking cable Red 1 m data-sheet is auto-generated and uses the product title and the first six key specs.

V7 C5U02MRDS, 1 m, RJ45, Red

Long summary description V7 C5U02MRDS networking cable Red 1 m:
This is an auto-generated long summary of V7 C5U02MRDS networking cable Red 1 m based on the first three specs of the first five spec groups.

V7 C5U02MRDS. Cable length: 1 m, Connector 2: RJ45, Connector contacts plating: Gold, Product colour: Red

Features
Product colour *
Red
Cable length *
1 m
Connector 2 *
RJ45
Features
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold