Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 C5S10MGYS 10m Grey networking cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5S10MGYS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7C5S10MGYS
Category
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7311
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 11 Jan 2018 12:25:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name V7 C5S10MGYS 10m Grey networking cable :
The short editorial description of V7 C5S10MGYS 10m Grey networking cable

CAT5E Patch Cable STP, 10m
More>>>

V7 C5S10MGYS 10m Grey networking cable:
The official marketing text of V7 C5S10MGYS 10m Grey networking cable as supplied by the manufacturer
V7 CAT5e snagless network patch cables are designed to connect your computer to a cable modem, DSL router, hub, patch panel and other network equipment, allowing you to access high-speed networks and/or the internet. V7 CAT5e patch cables are offered in a wide variety of colors and lengths.
Short summary description V7 C5S10MGYS 10m Grey networking cable:
This short summary of the V7 C5S10MGYS 10m Grey networking cable data-sheet is auto-generated and uses the product title and the first six key specs.
V7 C5S10MGYS, 10 m, RJ45, Grey
Long summary description V7 C5S10MGYS 10m Grey networking cable :

V7 C5S10MGYS. Cable length: 10 m, Connector 2: RJ45, Connector gender: Male/Male, Connector contacts plating: Gold, Cable colour: Grey

This is an auto-generated long summary of V7 C5S10MGYS 10m Grey networking cable based on the first three specs of the first five spec groups.
Features
Cable length *
How long the cable is.
10 m
Connector 2 *
This is the second connector in the device.
RJ45
Connector gender *
Male/Male
Features
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Cable type
Type of cable e.g. electicity cable, optical cable.
CAT5e
Cable colour
Colour of the cable e.g. white, gray.
Grey
Brand Image Product code Product Stock Price from
Sitecom Network Cable Sitecom Network Cable
(show image)
LN-247 Network Cable  — 
Sitecom Network Cable Cat.6 Sitecom Network Cable Cat.6
(show image)
LN-252 Network Cable Cat.6  — 
Sitecom Network Cable Cat.6 Sitecom Network Cable Cat.6
(show image)
LN-250 Network Cable Cat.6  —