V7 logo

V7 V7BCI36M ink cartridge 1 pc(s) Magenta

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10040
Info modified on:
04 Aug 2021, 17:50:44
Long product name V7 V7BCI36M ink cartridge 1 pc(s) Magenta:

V7BCI36M - Magenta

V7 V7BCI36M ink cartridge 1 pc(s) Magenta:

Low price combined with outstanding quality and performance - that’s V7 imaging supplies. Utilizing proven technology and high quality components, V7 ensures each product manufactured meets or exceeds OEM performance. For extra assurance, cartridges are factory tested for proper function in a variety of business environments. Using V7 imaging supplies helps to protect the environment by keeping reusable, non biodegradable materials out of landfills. Use V7 imaging supplies to reduce costs, maintain quality and help the environment. This ink tank is compatible with Canon i550, i850, i900D, i950, i960, i9100, i9900; MultiPASS C755, F30, F50, F60, F80, MP700, MP730; Pixma iP3000, iP4000, iP4000R, iP5000, iP6000D, iP8500, MP750, MP760, MP780; S400, S450, S500, S520, S530D, S600, S630, S630 Network, S750, S800, S820, S820D, S830D, S900, S9000.

Short summary description V7 V7BCI36M ink cartridge 1 pc(s) Magenta:

V7 V7BCI36M, Magenta, Pigment-based ink, 1 pc(s)

Long summary description V7 V7BCI36M ink cartridge 1 pc(s) Magenta:

V7 V7BCI36M. Colour ink type: Pigment-based ink, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.