V7 logo

V7 Toner for selected Kyocera printers - Replacement for OEM cartridge part number TK-5150C

Data-sheet quality:
created/standardized by Icecat
Product views:
78391
Info modified on:
14 Mar 2024, 17:21:55
Bullet Points V7 Toner for selected Kyocera printers - Replacement for OEM cartridge part number TK-5150C:
  • - Built to meet or exceed OEM specifications - with a yield of up to 10000 pages
  • - Replacement for OEM cartridge part number TK-5150C
  • - Fits printer models ECOSYS M 6035 cidn, ECOSYS M 6535 cidn, ECOSYS P 6035 cdn
  • - Environmentally friendly while easy on the budget without sacrificing quality
  • - 1 Year Manufacturer's warranty
Warranty:
1 Year
Long product name V7 Toner for selected Kyocera printers - Replacement for OEM cartridge part number TK-5150C:

V7 Toner for selected Kyocera printers - Replacement for OEM cartridge part number TK-5150C

V7 Toner for selected Kyocera printers - Replacement for OEM cartridge part number TK-5150C:

Proven Performance and Quality - Significant Cost Savings

V7 cartridges are backed by over 40 years of high-performance manufacturing experience from ISO 9000 / ISO 14001 certified state-of-the-art facilities. toners and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.

After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.

By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.

Short summary description V7 Toner for selected Kyocera printers - Replacement for OEM cartridge part number TK-5150C:

V7 Toner for selected Kyocera printers - Replacement for OEM cartridge part number TK-5150C, 10000 pages, Cyan, 1 pc(s)

Long summary description V7 Toner for selected Kyocera printers - Replacement for OEM cartridge part number TK-5150C:

V7 Toner for selected Kyocera printers - Replacement for OEM cartridge part number TK-5150C. Colour toner page yield: 10000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.