V7 logo

V7 CAT5E Patch Cable UTP, 15m networking cable Grey

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13221
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5-year warranty against material defects and workmanship
Long product name V7 CAT5E Patch Cable UTP, 15m networking cable Grey:

CAT5E Patch Cable Unshielded Twisted Pair, 15m, Grey

V7 CAT5E Patch Cable UTP, 15m networking cable Grey:

These cables are used to connect all the hardware destinations in a Local Area Network (LAN). V7 RJ45 Cat5e patch cables are perfect for use with 10/100 Base -T networks. Connect your IT hardware to the network and offer reliable, practical, Gigabit-Ethernet performance. We are offering Cat 5e cables in shielded or unshielded twisted pair versions in different colors and lengths.

-Compliant to industry standards – ETL-verified to TIA/EIA 568B and ISO/IEC 11801-compliant.
-Performance tested – tested to exceed: 100MHZ.
-Molded, snagless connectors.
-Stranded, 24AWG, copper conductors.

Short summary description V7 CAT5E Patch Cable UTP, 15m networking cable Grey:

V7 CAT5E Patch Cable UTP, 15m, 15 m, Grey

Long summary description V7 CAT5E Patch Cable UTP, 15m networking cable Grey:

V7 CAT5E Patch Cable UTP, 15m. Cable length: 15 m, Product colour: Grey

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.