location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 2.0m InfiniBand/fibre optic cable 2 m Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 2.0m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7-625LCSC-02M
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 2.0m InfiniBand/fibre optic cable 2 m Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - LC
  • - SC
  • - Orange
Warranty: V7 offers a 5-year warranty against material defects and workmanship.
Long product name V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 2.0m InfiniBand/fibre optic cable 2 m Orange :
The long product name of V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 2.0m InfiniBand/fibre optic cable 2 m Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 2.0m
More>>>
V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 2.0m InfiniBand/fibre optic cable 2 m Orange:
The official description of V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 2.0m InfiniBand/fibre optic cable 2 m Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These cables ensure the performance and reliability of servers, storage and network switches. They are built with the highest-quality fiber cable and connectors. All V7 cables manufactured by Belkin are factory-terminated and tested to ensure the highest level of performance and reliability.

- Corning glass cores
- Ceramic ferrules
- RoHS-compliant, flexible PVC jacket
- PC polishes

Short summary description V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 2.0m InfiniBand/fibre optic cable 2 m Orange:
This short summary of the V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 2.0m InfiniBand/fibre optic cable 2 m Orange data-sheet is auto-generated and uses the product title and the first six key specs.

V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 2.0m, 2 m, LC, SC

Long summary description V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 2.0m InfiniBand/fibre optic cable 2 m Orange:
This is an auto-generated long summary of V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 2.0m InfiniBand/fibre optic cable 2 m Orange based on the first three specs of the first five spec groups.

V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 2.0m. Cable length: 2 m, Connector 1: LC, Connector 2: SC

Features
Cable length *
2 m
Connector 1 *
LC
Connector 2 *
SC
Features
Product colour *
Orange
Other features
Core / cladding diameter
62.5/125 µm