V7 logo

V7 Replacement Lamp for Infocus SP-LAMP-057

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57323
Info modified on:
14 Mar 2024, 17:23:37
Warranty:
6 months
Long product name V7 Replacement Lamp for Infocus SP-LAMP-057:

Replacement Lamp for Infocus SP-LAMP-057

V7 Replacement Lamp for Infocus SP-LAMP-057:

V7 Replacement Lamps provide lower cost compared to other original manufacture lamps without compromising reliability, longevity and quality. With a wide selection of projector lamps, it is fully compatible with many of the leading manufacturer models. V7 Lamps ensure the best color reproduction and equivalent bulb life span as compared to original manufacturer’s bulbs

- Replacement for original lamp part number SP-LAMP-057
- Replacement bulb for IN2112 IN2114 IN2116 IN2192 IN2194
- Reliable, and long lasting up to 4000 lamp hours
- Bright and sharp pictures. Ideal for home, business or education use.
- Quality and Performance bulbs

Short summary description V7 Replacement Lamp for Infocus SP-LAMP-057:

V7 Replacement Lamp for Infocus SP-LAMP-057, 185 W, 4000 h, Infocus, IN2112, IN2114, IN2116, IN2192, IN2194

Long summary description V7 Replacement Lamp for Infocus SP-LAMP-057:

V7 Replacement Lamp for Infocus SP-LAMP-057. Bulb power: 185 W, Service life of lamp: 4000 h, Brand compatibility: Infocus, Compatibility: IN2112, IN2114, IN2116, IN2192, IN2194, Country of origin: Taiwan

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.