Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 17IN 0.27MM 1280X1024 monitor CRT 43.2 cm (17") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17IN 0.27MM 1280X1024
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S70G-1
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5413
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 15 Apr 2019 12:39:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description V7 17IN 0.27MM 1280X1024 monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the V7 17IN 0.27MM 1280X1024 monitor CRT 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

V7 17IN 0.27MM 1280X1024, 43.2 cm (17"), Display / CRT conventional - desktop, 24.6 cm, 32.8 cm, 40.6 cm, 50 - 160 Hz

Long summary description V7 17IN 0.27MM 1280X1024 monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of V7 17IN 0.27MM 1280X1024 monitor CRT 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

V7 17IN 0.27MM 1280X1024. Display diagonal: 43.2 cm (17"), Type: Display / CRT conventional - desktop, Viewable size, vertical: 24.6 cm. Display resolution: 1280 x 1024 pixels. Power consumption (typical): 5-15(standby)-90. Certification: TCO99, CE, N, S, D, FI, TUV/GS, VESA DPMS, EPA, NUTEK, Ergonomie, ISO 9241-3, -8, -7. Dimensions (WxDxH): 414 x 414.5 x 432 mm, Weight: 18.2 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
Display / CRT conventional - desktop
Viewable size, vertical
24.6 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
32.8 cm
Viewable size diagonal
40.6 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 70 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.27
Display
The description of display that can includes display type, resolution, size etc.
LG FST, AGASAR
Audio
Audio system
System used to play music or speech.
No
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
5-15(standby)-90
Certificates
Certification
TCO99, CE, N, S, D, FI, TUV/GS, VESA DPMS, EPA, NUTEK, Ergonomie, ISO 9241-3, -8, -7
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
414 x 414.5 x 432 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
18.2 kg
Management features
User controls
Contrast, Brightness, H-position, H-/V-size, V-position, Pincushion, Trapezoid, Rotation, Pinbalance, Parallelogram, Color Adjustment, Degaussing, Moirй, Languages (5), Corner Pincushion, Recall, etc.
Customer service details