Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Filler panel Black
- - Steel
- - 1U
Warranty:
5 Years
Long product name V7 Rack Mount Brush Panel 1U
:
1U, steel, black
The long product name of V7 Rack Mount Brush Panel 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1U, steel, black
More>>>
Short summary description V7 Rack Mount Brush Panel 1U:
This short summary of the V7 Rack Mount Brush Panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.
V7 Rack Mount Brush Panel 1U, Filler panel, Black, Steel, 1U, 1 mm, 483 mm
Long summary description V7 Rack Mount Brush Panel 1U:
This is an auto-generated long summary of V7 Rack Mount Brush Panel 1U based on the first three specs of the first five spec groups.
V7 Rack Mount Brush Panel 1U. Type: Filler panel, Product colour: Black, Housing material: Steel. Width: 1 mm, Depth: 483 mm, Height: 44.5 mm. Package width: 350 mm, Package depth: 500 mm, Package height: 280 mm