V7 logo

V7 R19W01 LCD DIsplay computer monitor 48.3 cm (19") 1440 x 900 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70831
Info modified on:
21 Oct 2022, 10:14:32
Short summary description V7 R19W01 LCD DIsplay computer monitor 48.3 cm (19") 1440 x 900 pixels:

V7 R19W01 LCD DIsplay, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms

Long summary description V7 R19W01 LCD DIsplay computer monitor 48.3 cm (19") 1440 x 900 pixels:

V7 R19W01 LCD DIsplay. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Built-in speaker(s)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.