location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS22.0WA2-2N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012304057116 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name V7 22" :
The long product name of V7 22". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22in, 18.66x11.69in/47.4x29.7cm
More>>>
V7 22":
The official description of V7 22" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

V7 Privacy Filters are excellent for open, high-traffic environments or wherever on-screen data needs to be kept private. Screen data is visible only to persons directly in front of the monitor without blurring or distortion. The filter darkens on-screen information when viewed from the side.

The high-gloss finish sharpens contrast and helps to protect fragile LCD screens from scratches and damage. V7 Privacy Filters are easy to attach and remove, and can be left in place even when your notebook computer is closed. Sizes are available to fit most laptop computers and desktop displays. Made in USA.

Short summary description V7 22":
This short summary of the V7 22" data-sheet is auto-generated and uses the product title and the first six key specs.

V7 22", 47.4 cm (18.7"), 29.7 cm (11.7")

Long summary description V7 22":
This is an auto-generated long summary of V7 22" based on the first three specs of the first five spec groups.

V7 22". Width (imperial): 47.4 cm (18.7"), Height (imperial): 29.7 cm (11.7")

Weight & dimensions
Width (imperial)
47.4 cm (18.7")
Height (imperial)
29.7 cm (11.7")
Other features
Screen size compatibility
22
Country Distributor
United States 1 distributor(s)