V7 logo

V7 PMD 1400 + Benelux Maps navigator LCD 145 g

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26589
Info modified on:
21 Oct 2022, 10:14:32
Short summary description V7 PMD 1400 + Benelux Maps navigator LCD 145 g:

V7 PMD 1400 + Benelux Maps, 240 x 320 pixels, LCD, 16.78 million colours, RAM, Samsung S3C2440, 400 MHz

Long summary description V7 PMD 1400 + Benelux Maps navigator LCD 145 g:

V7 PMD 1400 + Benelux Maps. Display resolution: 240 x 320 pixels, Display: LCD, Display number of colours: 16.78 million colours. Internal memory type: RAM. Processor model: Samsung S3C2440, Processor frequency: 400 MHz, Video formats supported: MPEG4. Interface type: Touch Screen, Certification: CE. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 720 mAh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.