Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 LTV40DA TV 101.6 cm (40") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTV40DA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LTV40DA
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byV7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12983
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 18 Feb 2020 13:20:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years Pick-Up
Long product name V7 LTV40DA TV 101.6 cm (40") Full HD Black :
The short editorial description of V7 LTV40DA TV 101.6 cm (40") Full HD Black

LTV40DA, 40'', 1366 x 768 WXGA, 8 ms, 500 cd/m2, 1000:1, PAL / SECAM / AV NTSC, 2x 7.5 Watt speakers , black
More>>>
V7 LTV40DA TV 101.6 cm (40") Full HD Black:
The official marketing text of V7 LTV40DA TV 101.6 cm (40") Full HD Black as supplied by the manufacturer

V7 Videoseven once again boosts its involvement in the Home Entertainment sector with the V7 LTV40DA. It is the ideal model to enter into the fascinating world of LCD-TV and it is also ideally suited as a second or third television. Whether you use it as a television or for videogames: this LCD TV is a real allround talent. Its diverse applicability is interesting for private use as well as for companies.

Short summary description V7 LTV40DA TV 101.6 cm (40") Full HD Black:
This short summary of the V7 LTV40DA TV 101.6 cm (40") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

V7 LTV40DA, 101.6 cm (40"), 1366 x 768 pixels, Full HD, LCD, Black

Long summary description V7 LTV40DA TV 101.6 cm (40") Full HD Black:
This is an auto-generated long summary of V7 LTV40DA TV 101.6 cm (40") Full HD Black based on the first three specs of the first five spec groups.

V7 LTV40DA. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Weight: 24 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
101.6 cm (40")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Viewable size diagonal
85.8 cm
TV tuner
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
100 channels
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Teletext
100 pages
Management features
Picture-in-Picture
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
267 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Certificates
Certification
CE, TUV/GS
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1145 mm
Depth *
The distance from the front to the back of something.
595 mm
Height *
The measurement of the product from head to foot or from base to top.
99 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
24 kg
Width (with stand)
1145 mm
Depth (with stand)
635 mm
Height (with stand)
250 mm
Weight with stand
28 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1280 x 720 x 356 mm
Packaging data
Package weight
Weight of the packaged product.
37 kg
Other features
Power requirements
AC 100 - 240V, 50/60 Hz
Display
The description of display that can includes display type, resolution, size etc.
LCD
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.648 x 0.216 mm
Speakers
2x 7.5 Watt
I/O ports
An interface on a device to which you can connect another device.
Antenna Cinch (Composite Video in, Audio in/out) S-Video + Audio L/R 2x Scart (SRGB in, Composite/Video in, TV out) VGA (RGB in) + PC Audio in DVI-D (HDCP, Video in) 2x Component YUV (Video in) + Audio L/R Earphones out Composite, S-Video, Component, PC Audio (VGA, DVI), Earphones
Customer service details