V7 LTV30, 76.2 cm (30"), 1280 x 768 pixels, WXGA, LCD, Silver
V7 LTV30. Display diagonal: 76.2 cm (30"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 550 cd/m², Response time: 16 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product colour: Silver