location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 LTV20H TV 50.8 cm (20") SVGA Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTV20H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LTV20H
Category: TVs Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 LTV20H TV 50.8 cm (20") SVGA Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20") LCD
  • - SVGA 800 x 600 pixels 4:3
  • - 450 cd/m² 16 ms 500:1
  • - 100 x 100 mm
  • - 60 W
Warranty: 2 years Pick-Up
Long product name V7 LTV20H TV 50.8 cm (20") SVGA Silver 450 cd/m² :
The long product name of V7 LTV20H TV 50.8 cm (20") SVGA Silver 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LTV20H
More>>>
V7 LTV20H TV 50.8 cm (20") SVGA Silver 450 cd/m²:
The official description of V7 LTV20H TV 50.8 cm (20") SVGA Silver 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

V7 Videoseven once again boosts its involvement in the Home Entertainment sector with the V7 LTV 20H.It is the ideal model to enter into the fascinating world of LCD-TV and, with a screen diagonal of 50.8 cm, it is alsoideally suited as a second or third television. Whether you use it as a television or for video games: this LCD TV is a real allround talent.

Short summary description V7 LTV20H TV 50.8 cm (20") SVGA Silver 450 cd/m²:
This short summary of the V7 LTV20H TV 50.8 cm (20") SVGA Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

V7 LTV20H, 50.8 cm (20"), 800 x 600 pixels, SVGA, LCD, Silver

Long summary description V7 LTV20H TV 50.8 cm (20") SVGA Silver 450 cd/m²:
This is an auto-generated long summary of V7 LTV20H TV 50.8 cm (20") SVGA Silver 450 cd/m² based on the first three specs of the first five spec groups.

V7 LTV20H. Display diagonal: 50.8 cm (20"), Display resolution: 800 x 600 pixels, HD type: SVGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3. Product colour: Silver

Display
Display diagonal *
50.8 cm (20")
HD type *
SVGA
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
120°
Display resolution *
800 x 600 pixels
Viewable size diagonal
50.8 cm
TV tuner
Channels quantity
99 channels
Audio
Number of speakers *
2
RMS rated power *
3 W
Design
Product colour *
Silver
Panel mounting interface
100 x 100 mm
Swivel angle range
-30 - 30°
Performance
Teletext
10 pages
Power
Power consumption (typical) *
60 W
Power consumption (standby) *
3 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width (without stand)
509 mm
Depth (without stand)
93 mm
Height (without stand)
455 mm
Weight (without stand)
9.4 kg
Package dimensions (WxDxH)
577 x 273 x 668 mm
Packaging data
Package weight
14 kg
Other features
Built-in speaker(s)
Yes
Power requirements
AC 100 - 240V / 50-60 Hz
Display
LCD
I/O ports
Antenna Cinch (Composite Video in, Audio in/out) Scart (Video in, Audio in/out, TV out, RGB in) Scart (Video in/out, Audio in/out, RGB in) S-Video Earphone (3.5 mm)