location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Deluxe Headphones

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deluxe Headphones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA510-2EP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038489022585 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 Deluxe Headphones
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Music Head-band Headphones
  • - Wired 3.5 mm connector
  • - 20 - 20000 Hz 32 Ω
Warranty: 2 Years
Long product name V7 Deluxe Headphones :
The long product name of V7 Deluxe Headphones. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deluxe Headphones
More>>>
V7 Deluxe Headphones:
The official description of V7 Deluxe Headphones as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For stylish Internet communications and online gaming, V7 presents attractive models of high-quality headsets and headphones. The line up offers different sizes, from In-Ear headphones to digital headsets with a unique and elegant black design with color accents and soft earpads for maximum sonic isolation. Each model is covered by a two year warranty.

-Studio Hi-Fi Sound Quality
-Luxuriously soft ear cushions
-Ergonomic, adjustable headband with inline volume controls
-Compatible with PC, iPad, iPod, CD, MP3 player
-2 Years Warranty

Short summary description V7 Deluxe Headphones:
This short summary of the V7 Deluxe Headphones data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Deluxe Headphones, Wired, 20 - 20000 Hz, Music, 162 g, Headphones, Black

Long summary description V7 Deluxe Headphones:
This is an auto-generated long summary of V7 Deluxe Headphones based on the first three specs of the first five spec groups.

V7 Deluxe Headphones. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.8 m. Weight: 162 g. Product colour: Black

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Music
Product colour *
Black
Cable length
1.8 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphones
Driver unit
4 cm
Microphone
Microphone type *
Not available
Weight & dimensions
Weight
162 g
Other features
Package dimensions (WxDxH)
260 x 195 x 77 mm
Dimensions (WxDxH)
170 x 190 x 70 mm
Depth (imperial)
19.1 cm (7.5")
Height (imperial)
7.11 cm (2.8")
Width (imperial)
17 cm (6.7")
Headphone connectivity
3.5 mm