location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 DW1SSGSD-1N monitor mount / stand 68.6 cm (27") Desk Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DW1SSGSD-1N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DW1SSGSD-1N show
Show alternative article codes used in the online market place
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:25
The date of the most recent change of this product data-sheet in Icecat.
V7 DW1SSGSD-1N user manual (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points V7 DW1SSGSD-1N monitor mount / stand 68.6 cm (27") Desk Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 6 kg
  • - Minimum screen size: 25.4 cm (10") Maximum screen size: 68.6 cm (27")
  • - Number of displays supported: 2
  • - Bolt-through Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Aluminium, Plastic, Steel Silver
Long product name V7 DW1SSGSD-1N monitor mount / stand 68.6 cm (27") Desk Silver :
The long product name of V7 DW1SSGSD-1N monitor mount / stand 68.6 cm (27") Desk Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sit-Stand Mount Dual Gas Spring
More>>>
V7 DW1SSGSD-1N monitor mount / stand 68.6 cm (27") Desk Silver:
The official description of V7 DW1SSGSD-1N monitor mount / stand 68.6 cm (27") Desk Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Sit-Stand Mount Dual Gas Spring workstation desk mount from V7 allows you to easily convert your workstation from sitting to standing throughout the day. Designed to provide an ergonomic work environment, it holds up to two 27" displays that can easily swivel, tilt and rotate to optimize viewing angle. The mount also features a lower keyboard and mouse tray with micro level adjustment for getting just the alignment just right. The additional tray is perfect for papers or other office items, and it also features cable management clips for organizing cords and keeping them out of view – a must for keeping your workspace looking good.

Short summary description V7 DW1SSGSD-1N monitor mount / stand 68.6 cm (27") Desk Silver:
This short summary of the V7 DW1SSGSD-1N monitor mount / stand 68.6 cm (27") Desk Silver data-sheet is auto-generated and uses the product title and the first six key specs.

V7 DW1SSGSD-1N, Bolt-through, 6 kg, 25.4 cm (10"), 68.6 cm (27"), 100 x 100 mm, Silver

Long summary description V7 DW1SSGSD-1N monitor mount / stand 68.6 cm (27") Desk Silver:
This is an auto-generated long summary of V7 DW1SSGSD-1N monitor mount / stand 68.6 cm (27") Desk Silver based on the first three specs of the first five spec groups.

V7 DW1SSGSD-1N. Mounting: Bolt-through, Maximum weight capacity: 6 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Silver

Mounting
Minimum screen size *
25.4 cm (10")
Maximum weight capacity *
6 kg
Maximum screen size *
68.6 cm (27")
Mounting
Bolt-through
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
2
Design
Housing material
Aluminium, Plastic, Steel
Product colour *
Silver
Weight & dimensions
Width
1020 mm
Depth
666 mm
Height
1150 mm
Weight
13.7 kg
Packaging data
Package width
575 mm
Package depth
935 mm
Package height
190 mm