location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Triple Swivel Desk Stand Mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Triple Swivel Desk Stand Mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS1FST-1E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0662919094626 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:39
The date of the most recent change of this product data-sheet in Icecat.
V7 DS1FST-1E user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DS1FST Tech Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points V7 Triple Swivel Desk Stand Mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 8 kg
  • - Minimum screen size: 25.4 cm (10") Maximum screen size: 68.6 cm (27")
  • - Number of displays supported: 3
  • - Freestanding Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment
  • - Cable management
  • - Aluminium, Steel Black
Warranty: 5 years
Long product name V7 Triple Swivel Desk Stand Mount :
The long product name of V7 Triple Swivel Desk Stand Mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Triple Swivel Desk Stand Mount
More>>>
V7 Triple Swivel Desk Stand Mount:
The official description of V7 Triple Swivel Desk Stand Mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Triple Swivel Desk Mount from V7 allows you to maximize desk space and increase productivity, with three 13''-27'' monitors. The weight capability is 8kg/17.6Ibs for each arm, and the solid steel base ensures safe stable operation. The height easily adjusts for maximum ergonomics and the mount is designed to effortlessly rotate, tilt and swivel your displays in virtually any position making it easy to reduce glare and find the perfect viewing angle. Additionally, the included cable clips keep cables neatly tucked out of sight for a streamlined appearance.

Solid steel base ensures safety and stability - holds up to 8kg/17.6Ibs on each arm
360° rotation, 180° swivel and ±45° tilting for maximum viewing angles
Easily adjust height for optimal ergonomic positioning
Cable clips keep cables and tools organized and protected
Increase productivity - no need to switch screens for different applications

Short summary description V7 Triple Swivel Desk Stand Mount:
This short summary of the V7 Triple Swivel Desk Stand Mount data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Triple Swivel Desk Stand Mount, Freestanding, 8 kg, 25.4 cm (10"), 68.6 cm (27"), 100 x 100 mm, Black

Long summary description V7 Triple Swivel Desk Stand Mount:
This is an auto-generated long summary of V7 Triple Swivel Desk Stand Mount based on the first three specs of the first five spec groups.

V7 Triple Swivel Desk Stand Mount. Mounting: Freestanding, Maximum weight capacity: 8 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: -90 - 90°, Tilt angle range: -45 - 45°. Product colour: Black

Mounting
Minimum screen size *
25.4 cm (10")
Maximum weight capacity *
8 kg
Maximum screen size *
68.6 cm (27")
Mounting
Freestanding
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
3
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Tilt angle range
-45 - 45°
Swivel angle
180°
Swivel angle range
-90 - 90°
Angle of rotation
360°
Cable management
Yes
Design
Housing material
Aluminium, Steel
Design
Product colour *
Black
Country of production
China
Technical details
Sustainability certificates
RoHS
Weight & dimensions
Width
1448 mm
Depth
316 mm
Height
466 mm
Weight
6.9 kg
Package width
620 mm
Package depth
145 mm
Package height
340 mm
Packaging content
Wrench included
Yes
Wrench type
Hexagonal wrench
Screws included
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Slovenia 1 distributor(s)
México 1 distributor(s)