V7 logo

V7 D1911 & Audio Kit computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15688
Info modified on:
22 Aug 2022, 16:27:07
Short summary description V7 D1911 & Audio Kit computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

V7 D1911 & Audio Kit, 48.3 cm (19"), 1280 x 1024 pixels, 5 ms, Black

Long summary description V7 D1911 & Audio Kit computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

V7 D1911 & Audio Kit. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.