location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Elite Toploader 16" 40.6 cm (16") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Toploader 16"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTE1-9N
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name V7 Elite Toploader 16" 40.6 cm (16") Briefcase Black :
The long product name of V7 Elite Toploader 16" 40.6 cm (16") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite Toploader 16", Nylon & polyester, Black
More>>>
V7 Elite Toploader 16" 40.6 cm (16") Briefcase Black:
The official description of V7 Elite Toploader 16" 40.6 cm (16") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed in compliance with TSA guidelines so your laptop does not need to be removed when passing through airport security, the Elite Toploader Laptop Case is the perfect solution for convenient travel. Durable and professional, the laptop case has a padded computer compartment that fits most 16" laptops. Workstation has ample room for storage and includes a key clip, three pen loops, two netted accessory pockets, cell phone pocket, gusseted business card holder and a separate file section. Featuring a lightweight and durable denier nylon fabric, the case includes a padded ergonomic shoulder strap and cushioned handles for added comfort.

- Protection – Dedicated padded notebook section that is designed to fit up to 16” notebooks.
- Organiza tion – Workstation includes key clip, three pen loops, two netted accessory pockets, cell phone pocket, gusseted business card holder, separate file section, TSA “checkpoint -friendly” section.
- Ergonomics – Padded shoulder straps and cushioned handles allow for maximum comfort and weight distribution.
- Material – Durable 500 denier nylon with 630 visa polyester accents.

Short summary description V7 Elite Toploader 16" 40.6 cm (16") Briefcase Black:
This short summary of the V7 Elite Toploader 16" 40.6 cm (16") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Elite Toploader 16", Briefcase, 40.6 cm (16"), 760 g

Long summary description V7 Elite Toploader 16" 40.6 cm (16") Briefcase Black:
This is an auto-generated long summary of V7 Elite Toploader 16" 40.6 cm (16") Briefcase Black based on the first three specs of the first five spec groups.

V7 Elite Toploader 16". Case type: Briefcase, Maximum screen size: 40.6 cm (16"). Weight: 760 g

Features
Maximum screen size *
40.6 cm (16")
Case type *
Briefcase
Product main colour *
Black
Weight & dimensions
Weight
760 g
Weight & dimensions
Notebook compartment dimensions (W x D x H)
381 x 38 x 260 mm
Other features
Dimensions (WxDxH)
422 x 114 x 330 mm
Dimensions (W x D x H) (imperial)
422.3 x 114.3 x 330.2 mm (16.6 x 4.5 x 13")
Weight (imperial)
0.757 kg (1.67 lbs)