location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Professional HD Webcam 720P

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional HD Webcam 720P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS720A0-1E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038489013606
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 Professional HD Webcam 720P
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 MP 1280 x 720 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Clip/Stand
  • - Black, Silver
Warranty: 2 years
Long product name V7 Professional HD Webcam 720P :
The long product name of V7 Professional HD Webcam 720P. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional HD Webcam 720P
More>>>
V7 Professional HD Webcam 720P:
The official description of V7 Professional HD Webcam 720P as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sharing, socializing, connecting with the people you care about or work with - thats what makes a webcam special. The V7 Professional HD Webcam 720P is about providing you a personal connecting experience in a better, brighter and seamless way. Some key features of the V7 Professional HD Webcam 720p include one key touch for video recording, high-resolution snapshots up to 12 megapixels with software enhancement, and a built-in mic that gives you clear conversation without background noise.
This is a sleek, black camera that is solidly built and comes with a unique connecting mechanism for mounting on your laptop or as a stand-alone feature. It also links in with any software such as Skype client and Live Movie Maker. The V7 Professional HD Webcam 720p is an inexpensive solution for computers that do not come with a built-in camera.
The V7 Elite Webcams true 720p-resolution sensor with auto focus allows for HD video capture up to 1280 x 720 pixels at 30 FPS transmission speed, as well as 12-megapixel photos.

-True HD 1280 x 720p resolution video caputure
-One key touch for video recording
-Built in microphone
-Snap shot button for quick picture capture
-Up to 30 FPS transmission speed

Short summary description V7 Professional HD Webcam 720P:
This short summary of the V7 Professional HD Webcam 720P data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Professional HD Webcam 720P, 1 MP, 1280 x 720 pixels, 30 fps, 4000 x 3000 pixels, 12 MP, USB 2.0

Long summary description V7 Professional HD Webcam 720P:
This is an auto-generated long summary of V7 Professional HD Webcam 720P based on the first three specs of the first five spec groups.

V7 Professional HD Webcam 720P. Megapixel (approx.): 1 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Silver, Mounting type: Clip/Stand. Width: 60 mm, Depth: 25 mm, Height: 102 mm. Package width: 120 mm, Package depth: 65 mm, Package height: 150 mm. Country of origin: China

Performance
Megapixel (approx.) *
1 MP
Maximum video resolution *
1280 x 720 pixels
Maximum frame rate
30 fps
Photo feature
Yes
Maximum image resolution
4000 x 3000 pixels
Maximum interpolated image resolution
12 MP
Snapshot button
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black, Silver
Mounting type *
Clip/Stand
Cable length
1.5 m
Certification
CE, FCC, RoHS, WEEE
Software
Windows operating systems supported
Yes
Weight & dimensions
Width
60 mm
Depth
25 mm
Height
102 mm
Weight
95 g
Packaging data
Package width
120 mm
Package depth
65 mm
Package height
150 mm
Package weight
172 g
Logistics data
Country of origin
China
Brand Image Product code Product Stock Price from
V7 Elite HD Webcam 2000 V7 Elite HD Webcam 2000
(show image)
CS2021S-1E Elite HD Webcam 2000 0.00
(excl. VAT)
0 (incl. VAT)
V7 Professional Webcam 1330 V7 Professional Webcam 1330
(show image)
CS1330-1E Professional Webcam 1330 0.00
(excl. VAT)
0 (incl. VAT)
V7 Vantage WebCam 300 V7 Vantage WebCam 300
(show image)
CS0300-1E Vantage WebCam 300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)