location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Professional Webcam 1330

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional Webcam 1330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1330-1E
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 Professional Webcam 1330
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.3 MP 1280 x 1024 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Clip/Stand
  • - Black, Silver
Warranty: 2 years
Long product name V7 Professional Webcam 1330 :
The long product name of V7 Professional Webcam 1330. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Webcam 1330
More>>>
V7 Professional Webcam 1330:
The official description of V7 Professional Webcam 1330 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take business communication to the next level with the V7 Professional Webcam CS1330. Featuring a true 1.3- megapixel sensor, built-in microphone and video capture up to 30 frames per second at 1280x1024 resolution, the V7 webcam offers superior live images and sound.
An ideal solution for face-to-face virtual meetings with co-workers in other locations, the webcam is compatible with Windows XP/Vista/7 and includes a universal clip/stand for easy mounting on desks or flat-panel monitors.
Easy Mounting with Plug-and-Play ConnectivityUse the included versatile clip/stand to attach the CS1330 webcam to your monitor or desk surface. The device is plug-and-play for Windows XP/Vista/7, with no drivers to install for most common applications that use a webcam.

-True 1.3 megapixel sensor
-16 MP photo resolution (software enhanced)
-Built-in microphone
-30FPS transmission speed
-Manual focus

Short summary description V7 Professional Webcam 1330:
This short summary of the V7 Professional Webcam 1330 data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Professional Webcam 1330, 1.3 MP, 1280 x 1024 pixels, 30 fps, 16 MP, USB 2.0, Black, Silver

Long summary description V7 Professional Webcam 1330:
This is an auto-generated long summary of V7 Professional Webcam 1330 based on the first three specs of the first five spec groups.

V7 Professional Webcam 1330. Megapixel (approx.): 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Silver, Mounting type: Clip/Stand. Width: 27 mm, Depth: 18 mm, Height: 52 mm. Country of origin: China. Weight (imperial): 0.0907 kg (0.2 lbs)

Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
1280 x 1024 pixels
Maximum frame rate
30 fps
Photo feature
Yes
Maximum interpolated image resolution
16 MP
Plug and Play
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black, Silver
Mounting type *
Clip/Stand
Cable length
1.5 m
Design
Certification
CE, FCC, RoHS, WEEE
Software
Windows operating systems supported
Yes
Weight & dimensions
Width
27 mm
Depth
18 mm
Height
52 mm
Weight
92 g
Logistics data
Country of origin
China
Other features
Weight (imperial)
0.0907 kg (0.2 lbs)
Brand Image Product code Product Stock Price from
V7 Elite HD Webcam 2000 V7 Elite HD Webcam 2000
(show image)
CS2021S-1E Elite HD Webcam 2000 0.00
(excl. VAT)
0 (incl. VAT)
V7 Professional HD Webcam 720P V7 Professional HD Webcam 720P
(show image)
CS720A0-1E Professional HD Webcam 720P 0.00
(excl. VAT)
0 (incl. VAT)
V7 Vantage WebCam 300 V7 Vantage WebCam 300
(show image)
CS0300-1E Vantage WebCam 300 0.00
(excl. VAT)
0 (incl. VAT)