location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Professional Frontloader 13"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional Frontloader 13"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CCP4-9E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038489014900
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:56:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime
Long product name V7 Professional Frontloader 13" :
The long product name of V7 Professional Frontloader 13". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Frontloader 13"
More>>>
V7 Professional Frontloader 13":
The official description of V7 Professional Frontloader 13" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring a removable shoulder strap and cushioned handles for easy travel, the Frontloader Laptop Cases ergonomic design provides unsurpassed comfort. As the most compact product in the Frontloader line, the laptop case fits laptops with up to a 13" screen.Its roomy accessory pockets fit a portable mouse, an MP3 player, cell phone, business cards and pens, making the Frontloader Laptop Case the space-saving solution that offers maximum functionality.

-Workstation includes key clip, pen loops, netted accessory pockets, cell phone pocket, business card holder
-Dedicated notebook section
-Padded shoulder strap and cushioned handle
-Durable 500 denier nylon with 630 visa polyester accents

Short summary description V7 Professional Frontloader 13":
This short summary of the V7 Professional Frontloader 13" data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Professional Frontloader 13", Briefcase, 33 cm (13"), Shoulder strap, 520 g

Long summary description V7 Professional Frontloader 13":
This is an auto-generated long summary of V7 Professional Frontloader 13" based on the first three specs of the first five spec groups.

V7 Professional Frontloader 13". Case type: Briefcase, Maximum screen size: 33 cm (13"), Shoulder strap. Weight: 520 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
33 cm (13")
Case type *
Briefcase
Material *
Nylon, Polyester
Product main colour *
Black, Grey
Shoulder strap
Yes
Country of origin
China
Weight & dimensions
Width
356 mm
Weight & dimensions
Depth
57 mm
Height
267 mm
Weight
520 g
Notebook compartment dimensions (W x D x H)
318 x 38 x 229 mm
Technical details
Compliance certificates
RoHS
Other features
Handle(s)
Yes