location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 White Video Adapter Mini DisplayPort Male to VGA Female

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
White Video Adapter Mini DisplayPort Male to VGA Female
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBL-MV1WHT-5E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038489023902 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2023 13:44:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 White Video Adapter Mini DisplayPort Male to VGA Female
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect any standard analog monitor, projector, or LCD that uses a VGA connector
  • - Supports up to 1920 x 1200 video resolution
Warranty: Lifetime
Long product name V7 White Video Adapter Mini DisplayPort Male to VGA Female :
The long product name of V7 White Video Adapter Mini DisplayPort Male to VGA Female. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

White Video Adapter Mini DisplayPort Male to VGA Female
More>>>
V7 White Video Adapter Mini DisplayPort Male to VGA Female:
The official description of V7 White Video Adapter Mini DisplayPort Male to VGA Female as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The V7 Mini DisplayPort to VGA Adapter cable offers a cost-effective VGA/Mini DisplayPort link, letting you connect a VGA computer monitor to a device with a Mini DisplayPort output while saving the expense of upgrading the monitor for compatibility. Simple to use, this small form factor converter makes Mini DisplayPort backwards compatible with your existing VGA display or projector. No software installation or drivers required providing a simple plug and play solution.

Short summary description V7 White Video Adapter Mini DisplayPort Male to VGA Female:
This short summary of the V7 White Video Adapter Mini DisplayPort Male to VGA Female data-sheet is auto-generated and uses the product title and the first six key specs.

V7 White Video Adapter Mini DisplayPort Male to VGA Female, 0.17 m, mini DisplayPort, VGA (D-Sub), White, China, Male/Female

Long summary description V7 White Video Adapter Mini DisplayPort Male to VGA Female:
This is an auto-generated long summary of V7 White Video Adapter Mini DisplayPort Male to VGA Female based on the first three specs of the first five spec groups.

V7 White Video Adapter Mini DisplayPort Male to VGA Female. Cable length: 0.17 m, Connector 1: mini DisplayPort, Connector 2: VGA (D-Sub). Weight: 20 g. Material: Copper

Features
Cable length *
0.17 m
Connector 1 *
mini DisplayPort
Connector 2 *
VGA (D-Sub)
Product colour
White
Country of origin
China
Connector gender
Male/Female
Weight & dimensions
Weight
20 g
Logistics data
Harmonized System (HS) code
84733080
Other features
Material
Copper
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)