Warranty:
lifetime
Long product name V2 Technologies 10065-V network transceiver module Copper 1250 Mbit/s SFP
:
1000BASE-TX SFP, RJ45, COPPER, 100M
The long product name of V2 Technologies 10065-V network transceiver module Copper 1250 Mbit/s SFP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1000BASE-TX SFP, RJ45, COPPER, 100M
More>>>
Short summary description V2 Technologies 10065-V network transceiver module Copper 1250 Mbit/s SFP:
This short summary of the V2 Technologies 10065-V network transceiver module Copper 1250 Mbit/s SFP data-sheet is auto-generated and uses the product title and the first six key specs.
V2 Technologies 10065-V, Copper, 1250 Mbit/s, SFP, SFP, TX, 100 m
Long summary description V2 Technologies 10065-V network transceiver module Copper 1250 Mbit/s SFP:
This is an auto-generated long summary of V2 Technologies 10065-V network transceiver module Copper 1250 Mbit/s SFP based on the first three specs of the first five spec groups.
V2 Technologies 10065-V. SFP transceiver type: Copper, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP