Product Brochure/Datasheet
(0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty:
2 years
Long product name V-TAC VT-759 Outdoor wall lighting E27 LED 6 W Black A++
:
6W LED Wall Lamp With Bridglux Chip, A++, 660 lm, 3000K, 80 CRI, 20000h, Warm White, Black Square
The short editorial description of V-TAC VT-759 Outdoor wall lighting E27 LED 6 W Black A++
6W LED Wall Lamp With Bridglux Chip, A++, 660 lm, 3000K, 80 CRI, 20000h, Warm White, Black Square
More>>>
Short summary description V-TAC VT-759 Outdoor wall lighting E27 LED 6 W Black A++:
This short summary of the V-TAC VT-759 Outdoor wall lighting E27 LED 6 W Black A++ data-sheet is auto-generated and uses the product title and the first six key specs.
V-TAC VT-759, Outdoor wall lighting, Black, Aluminium, IP65, Entrance, Garage, Garden, Patio, Black
Long summary description V-TAC VT-759 Outdoor wall lighting E27 LED 6 W Black A++:
This is an auto-generated long summary of V-TAC VT-759 Outdoor wall lighting E27 LED 6 W Black A++ based on the first three specs of the first five spec groups.
V-TAC VT-759. Type: Outdoor wall lighting, Product colour: Black, Housing material: Aluminium. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: AC, AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz. Width: 100 mm, Depth: 100 mm, Height: 100 mm