location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics 9dBi Directional Antenna network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9dBi Directional Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR5482A
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘USRobotics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points USRobotics 9dBi Directional Antenna network antenna
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Directional antenna
  • - 9 dBi
  • - 50 Ω
Warranty: Two-year limited manufacturer warranty from date of purchase.
Long product name USRobotics 9dBi Directional Antenna network antenna :
The long product name of USRobotics 9dBi Directional Antenna network antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9dBi Directional Antenna, Supports 802.11b, 802.11b+ (22 Mbps), 802.11g, 802.11g+ (Turbo and 54g+), Reverse polarity SMA connectors
More>>>
Short summary description USRobotics 9dBi Directional Antenna network antenna:
This short summary of the USRobotics 9dBi Directional Antenna network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics 9dBi Directional Antenna, 9 dBi, 50 Ω, Directional antenna, 1.92 max, 1.5 m, RoHS

Long summary description USRobotics 9dBi Directional Antenna network antenna:
This is an auto-generated long summary of USRobotics 9dBi Directional Antenna network antenna based on the first three specs of the first five spec groups.

USRobotics 9dBi Directional Antenna. Antenna gain level (max): 9 dBi, Impedance: 50 Ω. Antenna type: Directional antenna, Voltage Standing Wave Ratio (VSWR): 1.92 max, Cable length: 1.5 m

Brand Image Product code Product Stock Price from
USRobotics

USRobotics 5dBi Desktop Antenna network antenna
(show image)
USR5484B 5dBi Desktop Antenna 0.00
(excl. VAT)
0 (incl. VAT)
USRobotics

USRobotics 14dBi Outdoor Directional Antenna network antenna
(show image)
1SR5483 14dBi Outdoor Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
USRobotics

USRobotics 14dBi Outdoor Directional Antenna network antenna RP-SMA
(show image)
USR5483 14dBi Outdoor Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)