location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics USR 56K V.92 PCI Software Fax modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USR 56K V.92 PCI Software Fax Modem
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FM56-SVV/F-50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0738168041060 show
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘USRobotics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2023 16:48:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Ninety-day limited manufacturer warranty from date of purchase
Long product name USRobotics USR 56K V.92 PCI Software Fax modem 56 Kbit/s :
The long product name of USRobotics USR 56K V.92 PCI Software Fax modem 56 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USR 56K, V.92, PCI, Modem/Fax, V.92
More>>>
Short summary description USRobotics USR 56K V.92 PCI Software Fax modem 56 Kbit/s:
This short summary of the USRobotics USR 56K V.92 PCI Software Fax modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics USR 56K V.92 PCI Software Fax Modem, 56 Kbit/s, PCI, Data/Fax, 56K, 48K, 33.6K, 31.2K, 0.048 Mbit/s, 0.056 Mbit/s

Long summary description USRobotics USR 56K V.92 PCI Software Fax modem 56 Kbit/s:
This is an auto-generated long summary of USRobotics USR 56K V.92 PCI Software Fax modem 56 Kbit/s based on the first three specs of the first five spec groups.

USRobotics USR 56K V.92 PCI Software Fax Modem. Modem speed: 56 Kbit/s, Interface: PCI, Modem type: Data/Fax. Supported data transfer rates: 56K, 48K, 33.6K, 31.2K, Upstream data rate: 0.048 Mbit/s, Downstream data rate: 0.056 Mbit/s. Compliance industry standards: V.92, V.90, V.34, ITU, Bell, V.80. Supported protocols: V.80. Connector(s): 1x RJ11

Brand Image Product code Product Stock Price from
Sandberg PCI-Card: modem 56K Sandberg PCI-Card: modem 56K
(show image)
130-16 PCI-Card: modem 56K 0.00
(excl. VAT)
0 (incl. VAT)
Eminent PCI56AVP PCI- modem 56 Kbit/s Eminent PCI56AVP PCI- modem 56 Kbit/s
(show image)
7213 PCI56AVP PCI-modem 0.00
(excl. VAT)
0 (incl. VAT)