USRobotics V.92 Serial Controller Faxmodem modem 56 Kbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35662
Info modified on:
07 Oct 2024, 16:56:24
Warranty:
2 years
Long product name USRobotics V.92 Serial Controller Faxmodem modem 56 Kbit/s:

56K/V.92, 1 x RS232, 2 x RJ11, 244.9g

Short summary description USRobotics V.92 Serial Controller Faxmodem modem 56 Kbit/s:

USRobotics V.92 Serial Controller Faxmodem, 56 Kbit/s, RS-232, Serial Port Phone Line Serial Cable, Server 2011, Windows 7 64 bit, Win 7, Server 2008 64 bit, Server 2008, Vista 64 bit, Vista, Server..., CE, Federal Communications Commission (FCC), cUL, FCC IC UL CUL CE

Long summary description USRobotics V.92 Serial Controller Faxmodem modem 56 Kbit/s:

USRobotics V.92 Serial Controller Faxmodem. Modem speed: 56 Kbit/s, Interface: RS-232. Minimum system requirements: Serial Port Phone Line Serial Cable, Compatible operating systems: Server 2011, Windows 7 64 bit, Win 7, Server 2008 64 bit, Server 2008, Vista 64 bit, Vista, Server.... Compliance certificates: CE, Federal Communications Commission (FCC), cUL, Certification: FCC IC UL CUL CE. Weight: 244.9 g, Depth: 95.2 mm, Height: 33 mm. Cables included: Phone (RJ-11)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.