Uponor Q5517550 plumbing fitting

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227
Info modified on:
08 Jul 2022, 13:20:05
Long product name Uponor Q5517550 plumbing fitting:

ProPEX Brass Sweat Adapter, 3/4' PEX x 1/2' Copper

Short summary description Uponor Q5517550 plumbing fitting:

Uponor Q5517550, Brass, 11 bar, 93 °C, 0.427 m, ASTM F1960, CSA B137.5, NSF-14, ASTM F877, 45 g

Long summary description Uponor Q5517550 plumbing fitting:

Uponor Q5517550. Material: Brass, Maximum pressure: 11 bar, Temperature (max): 93 °C. Weight: 45 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.