Uponor Q4802075 plumbing fitting

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213
Info modified on:
08 Jul 2022, 13:22:00
Long product name Uponor Q4802075 plumbing fitting:

ProPEX EP Opposing-port Tee 2' x 2' x 3/4' x 3/4

Short summary description Uponor Q4802075 plumbing fitting:

Uponor Q4802075, Polymer, 11 bar, 93 °C, 1.585 m, 0.439 m, ASTM F1960, ASTM E119/UL 263, ASTM E84, ASTM E814/ULC S115, ASTM F877, CSA B137.5, ULC S102.2,...

Long summary description Uponor Q4802075 plumbing fitting:

Uponor Q4802075. Material: Polymer, Maximum pressure: 11 bar, Temperature (max): 93 °C. Weight: 600 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.