Uponor PR4764513 plumbing fitting

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
283
Info modified on:
08 Jul 2022, 13:25:19
Long product name Uponor PR4764513 plumbing fitting:

Uponor PP-RCT 45 Elbow, 1 1/4' x 1 1/4

Short summary description Uponor PR4764513 plumbing fitting:

Uponor PR4764513, Polypropylene (PP), 23.44 bar, 82 °C, 0.518 m, ASTM E84, NSF-14, ASTM F2389, CSA B137.11, 82 g

Long summary description Uponor PR4764513 plumbing fitting:

Uponor PR4764513. Material: Polypropylene (PP), Maximum pressure: 23.44 bar, Temperature (max): 82 °C. Weight: 82 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.