Long product name Uponor PR4571515 plumbing fitting
:
Uponor LF Brass Female Threaded Adapter, 1 1/2' PP-RCT x 1 1/2' NPT
The long product name of Uponor PR4571515 plumbing fitting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Uponor LF Brass Female Threaded Adapter, 1 1/2' PP-RCT x 1 1/2' NPT
More>>>
Short summary description Uponor PR4571515 plumbing fitting:
This short summary of the Uponor PR4571515 plumbing fitting data-sheet is auto-generated and uses the product title and the first six key specs.
Uponor PR4571515, Polypropylene (PP), 18.6 bar, 82 °C, 0.823 m, NSF-61, ASTM E84, NSF-14, ASTM F2389, CSA B137.11, 367 g
Long summary description Uponor PR4571515 plumbing fitting:
This is an auto-generated long summary of Uponor PR4571515 plumbing fitting based on the first three specs of the first five spec groups.
Uponor PR4571515. Material: Polypropylene (PP), Maximum pressure: 18.6 bar, Temperature (max): 82 °C. Weight: 367 g