Uponor PR17435120 plumbing fitting

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183
Info modified on:
08 Jul 2022, 13:22:56
Long product name Uponor PR17435120 plumbing fitting:

Uponor PP-RCT End Cap, 12', SDR 17.6

Short summary description Uponor PR17435120 plumbing fitting:

Uponor PR17435120, Polypropylene (PP), 8.96 bar, 82 °C, ASTM E84, NSF-14, ASTM F2389, CSA B137.11, 3.8 kg

Long summary description Uponor PR17435120 plumbing fitting:

Uponor PR17435120. Material: Polypropylene (PP), Maximum pressure: 8.96 bar, Temperature (max): 82 °C. Weight: 3.8 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.