Uponor F1912006 water supply pipe/general purpose tubing

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190
Info modified on:
08 Jul 2022, 13:27:56
Long product name Uponor F1912006 water supply pipe/general purpose tubing:

2' Uponor AquaPEX Purple Reclaimed Water, 10-ft. straight length, 50 ft. (5 per bundle)

Short summary description Uponor F1912006 water supply pipe/general purpose tubing:

Uponor F1912006, Cross-linked polyethylene (PEX), 11 bar, 5.5 bar, 93 °C, 23 °C, ASTM F1960, ASTM E119/UL 263, ASTM F876, ASTM F876, ASTM E84, ASTM F2023, ASTM E814/ULC S115, ASTM...

Long summary description Uponor F1912006 water supply pipe/general purpose tubing:

Uponor F1912006. Material: Cross-linked polyethylene (PEX), Maximum operating pressure: 11 bar, Minimum operating pressure: 5.5 bar. Inner diameter: 4.14 cm, Outer diameter: 5.4 cm, Weight: 15.4 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.