Uponor A3201313 plumbing manifold

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
363
Info modified on:
08 Jul 2022, 13:26:36
Long product name Uponor A3201313 plumbing manifold:

ProPEX Brass Ball Valve 1 1/4' PEX x 1 1/4' PEX

Short summary description Uponor A3201313 plumbing manifold:

Uponor A3201313, Brass, 11 bar, 93 °C, ASTM F1960, CSA B137.5, NSF-14, ASTM F877, NSF-359, 653 g

Long summary description Uponor A3201313 plumbing manifold:

Uponor A3201313. Material: Brass, Maximum operating pressure: 11 bar, Maximum operating temperature: 93 °C. Weight: 653 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.