Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - USB
- - QWERTY
- - Grey
Long product name Unotron FTB10 keyboard USB QWERTY Grey
:
FTB10 - 109 Keys - USB 1.1
The long product name of Unotron FTB10 keyboard USB QWERTY Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
FTB10 - 109 Keys - USB 1.1
More>>>
Short summary description Unotron FTB10 keyboard USB QWERTY Grey:
This short summary of the Unotron FTB10 keyboard USB QWERTY Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Unotron FTB10, Wired, USB, QWERTY, Grey
Long summary description Unotron FTB10 keyboard USB QWERTY Grey:
This is an auto-generated long summary of Unotron FTB10 keyboard USB QWERTY Grey based on the first three specs of the first five spec groups.
Unotron FTB10. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 2 m. Product colour: Grey