Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Optical 800 DPI Black
- - USB Type-A
- - Buttons quantity: 3
- - 2 m
Long product name Unotron M30 mouse USB Type-A Optical 800 DPI
:
M30 - USB 1.1 - Black
The long product name of Unotron M30 mouse USB Type-A Optical 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
M30 - USB 1.1 - Black
More>>>
Short summary description Unotron M30 mouse USB Type-A Optical 800 DPI:
This short summary of the Unotron M30 mouse USB Type-A Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Unotron M30, Optical, USB Type-A, 800 DPI, Black
Long summary description Unotron M30 mouse USB Type-A Optical 800 DPI:
This is an auto-generated long summary of Unotron M30 mouse USB Type-A Optical 800 DPI based on the first three specs of the first five spec groups.
Unotron M30. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Black