location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Universal UNV35952 100 pc(s) Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Universal Check ‘Universal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UNV35952
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35952
Category:
A paper shredder is mechanical device used to cut paper into strips or fine particles. Government organizations, businesses, and private individuals use shredders to destroy private, confidential, or otherwise sensitive documents. Paper shredder accessories include bags for the shredded paper.
Paper Shredder Accessories Check ‘Universal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Universal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Universal UNV35952 100 pc(s) Bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bag
  • - 212 L
  • - Material: Polyethylene
  • - Transparent
  • - 100 pc(s)
Long product name Universal UNV35952 100 pc(s) Bag :
The long product name of Universal UNV35952 100 pc(s) Bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High-Density Shredder Bags, 56 gal Capacity, 100/CT
More>>>
Short summary description Universal UNV35952 100 pc(s) Bag:
This short summary of the Universal UNV35952 100 pc(s) Bag data-sheet is auto-generated and uses the product title and the first six key specs.

Universal UNV35952, 711 mm, 559 mm, 1219 mm, 100 pc(s)

Long summary description Universal UNV35952 100 pc(s) Bag:
This is an auto-generated long summary of Universal UNV35952 100 pc(s) Bag based on the first three specs of the first five spec groups.

Universal UNV35952. Width: 711 mm, Depth: 559 mm, Height: 1219 mm. Quantity per pack: 100 pc(s)