Long product name Uniross U0179126 battery charger
:
Pom-Energy Centre
The long product name of Uniross U0179126 battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Pom-Energy Centre
More>>>
Short summary description Uniross U0179126 battery charger:
This short summary of the Uniross U0179126 battery charger data-sheet is auto-generated and uses the product title and the first six key specs.
Uniross U0179126, Batteries included
Long summary description Uniross U0179126 battery charger:
This is an auto-generated long summary of Uniross U0179126 battery charger based on the first three specs of the first five spec groups.
Uniross U0179126. Number of batteries supported: 4, 8. Product colour: White. Battery capacity: 2100 mAh. Chemical composition: Ni-MH / Ni-Cd