Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Uniross Easy Charger Performance

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Uniross
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Charger Performance
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U0148542
Category Battery Chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byUniross: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3296
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Uniross Easy Charger Performance :
The short editorial description of Uniross Easy Charger Performance

Easy Charger Performance, AAA / R03, AA / R6
More>>>
Short summary description Uniross Easy Charger Performance:
This short summary of the Uniross Easy Charger Performance data-sheet is auto-generated and uses the product title and the first six key specs.

Uniross Easy Charger Performance, 350mA, 102 g, 110 x 64 x 28 mm

Long summary description Uniross Easy Charger Performance:
This is an auto-generated long summary of Uniross Easy Charger Performance based on the first three specs of the first five spec groups.

Uniross Easy Charger Performance. Charge current: 350mA. Weight: 102 g. Dimensions (WxDxH): 110 x 64 x 28 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details