Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Unify HiPath 3350/3550/3800 Power Cord EURO, 2.5m power cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unify
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HiPath 3350/3550/3800 Power Cord EURO, 2.5m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L30251-U600-A102 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4050026000894
Category
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unify: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8692
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 14 Mar 2019 16:44:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Unify HiPath 3350/3550/3800 Power Cord EURO, 2.5m power cable :
The short editorial description of Unify HiPath 3350/3550/3800 Power Cord EURO, 2.5m power cable

HiPath 3350/3550/3800 Power Cord EURO, 2.5m
More>>>
Short summary description Unify HiPath 3350/3550/3800 Power Cord EURO, 2.5m power cable:
This short summary of the Unify HiPath 3350/3550/3800 Power Cord EURO, 2.5m power cable data-sheet is auto-generated and uses the product title and the first six key specs.

Unify HiPath 3350/3550/3800 Power Cord EURO, 2.5m, 2.5 m

Long summary description Unify HiPath 3350/3550/3800 Power Cord EURO, 2.5m power cable:
This is an auto-generated long summary of Unify HiPath 3350/3550/3800 Power Cord EURO, 2.5m power cable based on the first three specs of the first five spec groups.

Unify HiPath 3350/3550/3800 Power Cord EURO, 2.5m. Cable length: 2.5 m

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 4 distributor(s)
Bulgaria 1 distributor(s)
Customer service details