Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Umates PowerMate 150W/24V power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Umates
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerMate 150W/24V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82-24 V
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Umates: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3377
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:20:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Umates PowerMate 150W/24V power adapter/inverter Black :
The short editorial description of Umates PowerMate 150W/24V power adapter/inverter Black

PowerMate - Charge your laptop in the car
More>>>
Short summary description Umates PowerMate 150W/24V power adapter/inverter Black:
This short summary of the Umates PowerMate 150W/24V power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Umates PowerMate 150W/24V, Black, 700 g, 162 x 104 x 58 mm

Long summary description Umates PowerMate 150W/24V power adapter/inverter Black:
This is an auto-generated long summary of Umates PowerMate 150W/24V power adapter/inverter Black based on the first three specs of the first five spec groups.

Umates PowerMate 150W/24V. Product colour: Black. Weight: 700 g. Dimensions (WxDxH): 162 x 104 x 58 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details