Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

UHU D1521 Black,Blue glue gun

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
UHU
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D1521
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D1521
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4026700441758
Category
Plastic gun which uses a continuous heating element to melt plastic glue, which may be pushed through the gun by a mechanical trigger mechanism, or directly by the user. The glue squeezed out of the heated nozzle is initially hot enough to burn and blister skin. The glue is tacky when hot, and solidifies in a few seconds to one minute.
glue guns
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by UHU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2249
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 11 Dec 2017 18:15:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description UHU D1521 Black,Blue glue gun:
This short summary of the UHU D1521 Black,Blue glue gun data-sheet is auto-generated and uses the product title and the first six key specs.

UHU D1521, Black, Blue, 7 mm, 1.5 mm, 6 min, Cardboard, Ceramic, Cork, Foam, Glass, Leather, Metal, Plastic, Rubber, Stone, Wood, CE

Long summary description UHU D1521 Black,Blue glue gun:
This is an auto-generated long summary of UHU D1521 Black,Blue glue gun based on the first three specs of the first five spec groups.

UHU D1521. Colour of product: Black, Blue, Glue stick diameter: 7 mm, Nozzle diameter: 1.5 mm. Power consumption (typical): 20 W, AC input voltage: 220-240. Weight: 170 g. Quantity per shipping carton: 6 pc(s). Package type: Blister

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.