location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Driver: San Francisco PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Driver: San Francisco
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40830055461
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2022 19:29:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Driver: San Francisco PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Game genre: Action, Racing
  • - Developer: Ubisoft Reflections Release date (DD/MM/YYYY): 02.09.2011
  • - ESRB rating: M (Mature) PEGI rating: 12
Long product name Ubisoft Driver: San Francisco PC :
The long product name of Ubisoft Driver: San Francisco PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Driver: San Francisco, PC, Action/Racing
More>>>
Short summary description Ubisoft Driver: San Francisco PC:
This short summary of the Ubisoft Driver: San Francisco PC data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Driver: San Francisco, PC, M (Mature)

Long summary description Ubisoft Driver: San Francisco PC:
This is an auto-generated long summary of Ubisoft Driver: San Francisco PC based on the first three specs of the first five spec groups.

Ubisoft Driver: San Francisco. Platform: PC, ESRB rating: M (Mature), PEGI rating: 12, Developer: Ubisoft Reflections, Release date (DD/MM/YYYY): 02.09.2011

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:04:07
Uk has collected 26 expert reviews for Ubisoft Driver: San Francisco PC and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
computeractive.co.uk
Updated:
2012-01-25 07:04:07
Rarely do driving games attempt much in the way of plot, but Driver San Francisco dares to be different. In fact, it offers one of the most ludicrous storylines you're likely to have heard in a long while.A direct sequel to previous Driver games, Drive...
Good ‘Shifting' mechanic adds an interesting twist to gameplay; good soundtrack; fast racing...
Bad Curious fantastical storyline; some missions are a bit samey...
Bottom line There are better cops and robbers games out there...
60%
expertreviews.co.uk
Updated:
2012-01-25 07:04:07
Mission-based driving games were introduced by the Grand Theft Auto series, and also set the benchmark to beat. Driver: San Francisco isn't directly comparable with GTA - it's more of a mash-up of GTA, Need for Speed and The Matrix. We don't mean The M...
Bottom line Thanks to the unique body shifting feature, Driver is a thoroughly enjoyable mission-based driving game...
100%
itreviews.com
Updated:
2012-01-25 07:04:07
Review date: 02 October, 2011. Review by: IT Reviews Staff Missing, presumed dead. That's a fair summation of where the Driver franchise found itself. Having once been one of the biggest series in videogames, a very poor sequel - Driver 3 - drove the...
Good So much fun, and at times extremely creative...
Bad Well, the story. It's necessary, yet awful.
Bottom line A hit out of nowhere. A fun, manic, bold arcade driving game, that takes a few risks, which pay off handsomely...
0%
hardwareheaven.com
Updated:
2012-01-25 07:04:07
Driver San Francisco is no ordinary car based game though, yes it still has its roots in the same gameplay mechanic as the other titles in the range but this version adds a unique twist which could make or break it. Today we take a look at the latest v...
88%
telegraph.co.uk
Updated:
2014-03-28 02:21:42
Whoever said silly couldn't be smart? It would have been tough to predict that one of 2011's more inspired video games would be a cross between Quantum Leap and the Dukes of Hazzard , where the main premise was a man that could supernaturally inhabit t...
80%
pcgamer.com
Updated:
2012-01-25 07:04:07
Deep in a coma dream, Tanner floors his imaginary gas pedal and begins the chase. The suspect in the red SUV desperately weaves in and out of traffic, but if he’s hoping the risk of civilian casualties will keep him safe, he’s in the wrong car chase.T...
Bottom line Hardly the drive of your life, but easily one of the most memorable – and a great one-time gimmick done well...
80%
videogamer.com
Updated:
2012-01-25 07:04:07
There's a lot to be said for offering something new. While Driver San Francisco might look like just another entry in the long-running open-city driving series, in which you nip about in a variety of cars, evade cops and generally cause all-manner of v...
80%
cheatcc.com
Updated:
2012-01-25 07:04:07
I don't normally play non-kart racers. They're frustrating exercises in a type of precision I don't possess. I don't play destruction derby games, or anything in the Twisted Metal series, and my relationship with Interstate '76 was less than friendly...
84%
firingsquad.com
Updated:
2012-01-25 07:04:07
With crime lord Charles Jericho now on the loose, San Francisco faces a terrible threat. Only one man can stand against him. He has driven the streets of a hundred cities and spent his whole life putting criminals behind bars. But to take Jericho down...
0%
ign.com
Updated:
2012-01-25 07:04:07
As a game with possibly the most ridiculous and difficult-to-explain premise of any driving game in history, Driver: San Francisco has a lot to prove. It's difficult to see how a racer in which you can zoom out of your own body and temporarily inhabit...
Bottom line Driver: San Francisco has one game-changing, eyebrow-raising idea and it pulls it off with aplomb, infusing the OTT arcade racing with unparalleled variety and a ridiculous supernatural twist whilst staying true to its Seventies chase-movie roots. It l...
80%
strategyinformer.com
Updated:
2012-01-25 07:04:07
The return of Driver will divide many, and not because the quality of the series swings back and forth with pendulum like regularity. The journey through San Francisco serves up it's own marmite formula, and for the most part, it's hugely difficult to dec...
Bottom line Underneath Driver's pitfalls, there is fun to be had. This game doesn't manage to eradicate the misfortunes of the past, nor does it build on them. Ubisoft have tried their utmost to get this once revered body back into shape, but there's plenty of bruise...
60%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Rainbow Six Vegas 2, PS3 English PlayStation 3
(show image)
008888343950 Rainbow Six Vegas 2, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP PlayStation Portable (PSP)
(show image)
008888333470 Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 PlayStation 3
(show image)
008888343479 Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft CSI: Hard Evidence, Wii English
(show image)
008888173465 CSI: Hard Evidence, Wii 0.00
(excl. VAT)
0 (incl. VAT)