Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ubisoft Michael Jackson: The Experience, Xbox 360 Xbox 360 English video game

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Michael Jackson: The Experience, Xbox 360
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3307219902444
Category
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
video games
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4379
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 13 Dec 2017 12:54:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ubisoft Michael Jackson: The Experience, Xbox 360 Xbox 360 English video game :
The short editorial description of Ubisoft Michael Jackson: The Experience, Xbox 360 Xbox 360 English video game

Michael Jackson: The Experience, Xbox 360
More>>>
Short summary description Ubisoft Michael Jackson: The Experience, Xbox 360 Xbox 360 English video game:
This short summary of the Ubisoft Michael Jackson: The Experience, Xbox 360 Xbox 360 English video game data-sheet is auto-generated and uses the product title and the first six key specs.
Ubisoft Michael Jackson: The Experience, Xbox 360, Xbox 360, Music, RP (Rating Pending)
Long summary description Ubisoft Michael Jackson: The Experience, Xbox 360 Xbox 360 English video game :

Ubisoft Michael Jackson: The Experience, Xbox 360. Platform: Xbox 360, Genre: Music, ESRB rating: RP (Rating Pending), Developer: Triumph International

This is an auto-generated long summary of Ubisoft Michael Jackson: The Experience, Xbox 360 Xbox 360 English video game based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-01-28
Testseek has collected 20 expert reviews for Ubisoft Michael Jackson: The Experience, Xbox 360 and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
57%
Source Review comments Score
nowgamer.com
Updated:
2012-01-28
If we were forced to bust some moves in front of wall-to-wall mirrors, most of us would think twice about rushing to the club dance floor when Thriller is dropped on the crowd – because we look bad.Did Jacko always look that... shiny?Not ‘cool’ bad...
Bottom line We can't think of a more cost-effective and entertaining way of learning Michael Jackson dance moves. But, for shame, it’ll quickly become one of the last games you’ll pick up to play at a party or elsewhere, because there's just no challenge there. 4...
48%