Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ubisoft Ninja Gaiden: Dragon Sword + Stylus, NDS Nintendo DS English video game

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ninja Gaiden: Dragon Sword + Stylus, NDS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3307211607538
Category
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
video games
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3614
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 13 Dec 2017 12:54:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ubisoft Ninja Gaiden: Dragon Sword + Stylus, NDS Nintendo DS English video game :
The short editorial description of Ubisoft Ninja Gaiden: Dragon Sword + Stylus, NDS Nintendo DS English video game

Ninja Gaiden: Dragon Sword + Stylus, Nintendo DS
More>>>
Short summary description Ubisoft Ninja Gaiden: Dragon Sword + Stylus, NDS Nintendo DS English video game:
This short summary of the Ubisoft Ninja Gaiden: Dragon Sword + Stylus, NDS Nintendo DS English video game data-sheet is auto-generated and uses the product title and the first six key specs.
Ubisoft Ninja Gaiden: Dragon Sword + Stylus, NDS, Nintendo DS, Action, T (Teen)
Long summary description Ubisoft Ninja Gaiden: Dragon Sword + Stylus, NDS Nintendo DS English video game :

Ubisoft Ninja Gaiden: Dragon Sword + Stylus, NDS. Platform: Nintendo DS, Genre: Action, ESRB rating: T (Teen), Developer: Tecmo, Release date (DD/MM/YYYY): 25/03/2008

This is an auto-generated long summary of Ubisoft Ninja Gaiden: Dragon Sword + Stylus, NDS Nintendo DS English video game based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-01-29
Testseek has collected 27 expert reviews for Ubisoft Ninja Gaiden: Dragon Sword + Stylus, NDS and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
nowgamer.com
Updated:
2012-01-29
Apparently in ancient times humans and dragons were the best of friends. Everything was hunky-dory (according to the gospel of Ninja Gaiden) until a big bad Dark Dragon appeared and plunged the world into “an abyss of darkness”. You probably know where...
Bottom line A surprisingly true-to-the-series instalment of Ninja Gaiden, and one of the flashiest DS games yet. 8.2/10Print this pageUser reviews (0)Share this pageNoticed something wrong? Report error/mistake.Add to my profile pageGame ScoresGraphics:9.1/10Sound...
82%
gamesradar.com
Updated:
2012-01-29
Up until now, holding the DS sideways like a book has triggered images of brainy minigames or self-help software meant for mommy dearest. After spending five chaotic hours with Ninja Gaiden: Dragon Sword, it's now become synonymous with nut-busting act...
Good Incomparable action, Eyesearing visuals, A bold experiment that worked...
Bad Feels samey after a while, Minor control problems, Could use more enemies, moves...
80%
darkzero.co.uk
Updated:
2012-01-29
No matter what way you slice it Ninja Gaiden does not seem like it is best suited to make an appearance on the DS. In fact, shrinking down such a taxing hardcore game to any handheld platform is a complex job to say the least. Nevertheless, the guys at...
80%
pocketgamer.co.uk
Updated:
2012-01-29
In the eternal battle between ninjas and pirates, stealthy assassinations and quiet kills have always given ninja an edge against their debaucherous, scurvy-ridden opposition. Ninja Gaiden Dragon Sword throws that advantage out the window, shattering t...
70%
zath.co.uk
Updated:
2012-01-29
If you have been waiting for a company outside of Nintendo to make an innovative, stylish game using the unique DS stylus, then Ninja Gaiden Dragon Sword is for you. The Ninja Gaiden series has been famous for its speed, multiple enemies and stylish at...
0%
Show all