location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Tom Clancy's Rainbow Six: Vegas PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tom Clancy's Rainbow Six: Vegas
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300043814
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Tom Clancy's Rainbow Six: Vegas PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP)
  • - Game genre: Shooter
  • - Developer: Ubisoft Quebec Release date (DD/MM/YYYY): 28.06.2007
  • - ESRB rating: T (Teen) PEGI rating: 16
Long product name Ubisoft Tom Clancy's Rainbow Six: Vegas PlayStation Portable (PSP) :
The long product name of Ubisoft Tom Clancy's Rainbow Six: Vegas PlayStation Portable (PSP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tom Clancy's Rainbow Six: Vegas, PlayStation Portable, Shooter
More>>>
Short summary description Ubisoft Tom Clancy's Rainbow Six: Vegas PlayStation Portable (PSP):
This short summary of the Ubisoft Tom Clancy's Rainbow Six: Vegas PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Tom Clancy's Rainbow Six: Vegas, PlayStation Portable (PSP), Multiplayer mode, T (Teen)

Long summary description Ubisoft Tom Clancy's Rainbow Six: Vegas PlayStation Portable (PSP):
This is an auto-generated long summary of Ubisoft Tom Clancy's Rainbow Six: Vegas PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Ubisoft Tom Clancy's Rainbow Six: Vegas. Platform: PlayStation Portable (PSP), Multiplayer mode, ESRB rating: T (Teen), PEGI rating: 16, Developer: Ubisoft Quebec, Release date (DD/MM/YYYY): 28.06.2007

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:01:58
Uk has collected 6 expert reviews for Ubisoft Tom Clancy's Rainbow Six: Vegas PlayStation Portable (PSP) and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
gamechronicles.com
Updated:
2012-01-25 07:01:58
Rainbow Six: Vegas debuted on the 360 just before the holidays last year with the PC version following shortly thereafter and the PS3 version arrive a mere two weeks after the PSP release. While all of the other versions share the same story and style...
Bottom line As long as you don’t go into the PSP version of Rainbow Six; Vegas expecting the same quality and content as the console or PC you won’t be disappointed. I totally enjoyed the new characters, new parallel storyline, new locations, and exciting...
73%
pocketgamer.co.uk
Updated:
2012-01-25 07:01:58
If we were gambling men, wed be willing to wager that youre in dire need of some summertime action. That could come in a number of guises, of course, but a decent portable shooter would be a good start.And storming in on cue comes Tom Clancys Rainbo...
50%
gear.ign.com
Updated:
2012-01-25 07:01:58
The PlayStation platform versions of Tom Clancys Rainbow Six: Vegas have had a bit of a tumultuous time. The PlayStation 3 and PSP games, originally scheduled for release at the end of 2006 to coincide with the PS3 launch, were delayed for months on e...
55%
gamezone.com
Updated:
2012-01-25 07:01:58
Having been a Rainbow Six fan since the series first appeared on the PC so long ago, I’ve watched the series evolve and add new elements to the tactical shooter genre that would make the Tom Clancy franchise such a fan favorite. When Rainbow Six Veg...
70%
thelobeandmail.com
Updated:
2012-01-25 07:01:58
Vegas without the Strip Whether youve been to Las Vegas or not, youve almost certainly heard the old saying that whatever happens there, stays there. In the gaming world, this apparently also includes a possible terrorist attack. This was a good ome...
70%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft NCIS, Wii English
(show image)
008888176930 NCIS, Wii 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft NCIS, 3DS English Nintendo 3DS
(show image)
008888166931 NCIS, 3DS 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP PlayStation Portable (PSP)
(show image)
008888333470 Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft CSI: Hard Evidence, Wii English
(show image)
008888173465 CSI: Hard Evidence, Wii 0.00
(excl. VAT)
0 (incl. VAT)