location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Sniper: Ghost Warrior Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sniper: Ghost Warrior
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300040578
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Sniper: Ghost Warrior Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Game genre: Shooter
  • - Developer: City Interactive
  • - ESRB rating: M (Mature) PEGI rating: 16
Long product name Ubisoft Sniper: Ghost Warrior Xbox 360 :
The long product name of Ubisoft Sniper: Ghost Warrior Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sniper: Ghost Warrior, Xbox 360, Shooter
More>>>
Short summary description Ubisoft Sniper: Ghost Warrior Xbox 360:
This short summary of the Ubisoft Sniper: Ghost Warrior Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Sniper: Ghost Warrior, Xbox 360, M (Mature)

Long summary description Ubisoft Sniper: Ghost Warrior Xbox 360:
This is an auto-generated long summary of Ubisoft Sniper: Ghost Warrior Xbox 360 based on the first three specs of the first five spec groups.

Ubisoft Sniper: Ghost Warrior. Platform: Xbox 360, ESRB rating: M (Mature), PEGI rating: 16, Developer: City Interactive

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:02:48
Uk has collected 33 expert reviews for Ubisoft Sniper: Ghost Warrior Xbox 360 and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
v3.co.uk
Updated:
2012-01-25 07:02:47
Anyone who has ever played a first-person shooter game, such as Call of Duty, will doubtless have had the pleasure of playing through the sniping level, the inevitable part of the game where you’re suddenly handed a scoped rifle and tasked with picking...
60%
gamesradar.com
Updated:
2012-01-25 07:02:47
Note: An upcoming patch, expected to release around the end of July, claims to address issues raised in this review. See the bottom of this page for more details.Snipers have it tough. They slog through dense jungles wearing hot and heavy ghillie suits...
Good The bullet camera, Realistic sniper controls on the hardest difficulty, It's only five hours long yeah, that's a good thing...
Bad The super powered enemies, Trial and error stealth sections, That Call of Duty knockoff feel...
40%
theregister.co.uk
Updated:
2012-01-25 07:02:47
The closest I've come to experiencing the realities of war has been pad or mouse in hand, crouched behind a virtual crumbled wall, as I strain to line up a head shot on the digital Nazi a few hundred metres away. Pop one in your temple I'm no Sun Tzu o...
Bottom line Sniper Ghost Warrior fails on many levels. Bugs aside, however, it's biggest failure is to convince that sniping merits anything more than occasional cameo in regular shooters. More Games Reviews Demon's SoulsTransformers: War for CybertronTiger Woods...
50%
nowgamer.com
Updated:
2012-01-25 07:02:47
Sniper Ghost Warrior is a bold first step into the console market for Warsaw-based City Interactive, a developer/publisher known more for its budget children’s PC titles than for crafting full-size, mature first person shooters. It’s off to a good star...
Bottom line Dumbed-down, confused and ultimately unsure what it’s supposed to be, Sniper Ghost Warrior is, unfortunately, neither a compulsive sniping experience or, in fact, a particularly competent shooter at all. 4.1/10Print this pageComments (0)Share this page...
41%
impulsegamer.com
Updated:
2012-01-25 07:02:47
City Interactive's Sniper: Ghost Warrior is a budget title looking to cash in on the lucrative first person shooter genre by offering the, at times, cash strapped gamer a cheaper way to get their fix of headshots and explosions. That would be all fine...
58%
hookedgamers.com
Updated:
2012-01-25 07:02:47
The sniper is a precise, skilled and cool unit of the military that gamers have acquired a romantic affair with. Opposite to the loud-mouthed grunts, the sniper is the quiet, observant type you cannot help but fear. Since the authentic and tense experi...
Good Breathtaking scenery and a neat bullet cam mode...
Bad Put the word bad in front of: AI, textures, multiplayer and adherence to realism.
55%
Gamingnexus.com
Updated:
2012-01-25 07:02:47
Important note- It is highly recommended by this reviewer that you DO NOT play Sniper: Ghost Warrior if you do not have the ability to download and install the patch for the game. Sneaking and sniping is a gameplay formula that many gamers are famili...
38%
pcgamer.com
Updated:
2012-01-25 07:02:47
You are codename Razor four six, real name: something or other. You’ve been sent to a fake Spanish island to shoot people out from under their hats. You’re a sniper. You’re also a warrior. You’re not a ghost warrior – you’re wearing a Christmas tree.I...
Bottom line Great sniping, great sneaking, and several gruelling missions where you can do neither. Wait for a bargain...
69%
Play.tm
Updated:
2012-01-25 07:02:47
Sometimes a game comes along that stops and forces you to think. Sniper: Ghost Warrior is one of those games. I've been racking my brains trying to work out if it's the worst shooter of the generation - there are so many bad examples to choose from, af...
18%
videogamer.com
Updated:
2012-01-25 07:02:47
I consider myself to be a happy person; I'm healthy, outrageously attractive and get paid to express my opinions on video games for a living. It's a good life. After an hour or so with Sniper: Ghost Warrior, however, I had the most compelling urge to e...
Bottom line Bulletcam is pretty nifty, Dull and generic plot, Horrendous use of collision detection, Dopey AI...
30%
diehardgamefan.com
Updated:
2012-01-25 07:02:47
When approached with the idea of playing , I was extremely enthused. “A FPS that focuses solely on the art of sniping? Sweet!” I can admit that I’m not the best sniper in the world, so this was my chance to brush up on my sniping skills away from the d...
Bottom line Sniper: Ghost Warrior is an attempt to shake up the FPS genre by focusing solely on those who like to creep behind bushes. That should freak you out enough but hold on to your Amber Alert caps because they didn’t come out of the bushes yet. Because the...
20%
gamespot.com
Updated:
2012-01-25 07:02:47
Snipers are some of the deadliest and most frustrating soldiers to deal with in shooters, so it's very appealing to be the one behind the scope in Sniper: Ghost Warrior. The trouble is that a lot of design miscues by developer City Interactive make it...
Good Challenging sniping mechanics, Some satisfying moments, especially when watching the bullet cam, Attractive tropical visuals and atmospheric sound effects, Multiplayer holds some promise, once you get over the learning curve.
Bad Absurd difficulty in spots, Poor stealth mechanics, Spotty enemy AI that ranges from mindless to so brilliant it can spot you instantly.
Bottom line Poor AI and insane difficulty gets between you and the sniping in Sniper: Ghost Warrior...
60%
ign.com
Updated:
2012-01-25 07:02:47
Slowly belly-crawling through the underbrush, I scan the distance for signs of enemy troops. I come to a sudden stop; inexplicably, an invisible wall blocks my forward progress. I crawl to the edge of the brush, frantically run across an exposed trail...
Bottom line There are moments where Sniper: Ghost Warrior clicks. However, those moments did more to make me wonder what else could have been with Sniper than truly appreciate what was there. Shooter devotees desperate to find something different this summer might...
50%
techolive.com
Updated:
2012-01-25 07:02:47
Aiming (if you’ll forgive the term) for a somewhat untouched flavor of the FPS genre, Sniper: Ghost Warrior focuses on long-range combat through your well-polished sniper scope. While most war games only feature scoped weapons briefly in their campaign...
60%
askmen.com
Updated:
2012-01-25 07:02:47
Follow AskMen on Twitter.Little-known developer City Interactive looks to put a unique spin on the first-person shooter genre with its new PC and Xbox 360 game, Sniper: Ghost Warrior. Taking place in a fictional war-torn South American island, you cont...
68%
cheatcc.com
Updated:
2012-01-25 07:02:48
Despite the hype, Sniper: Ghost Warrior is not the best, nor is it the most accurate, sniper game to date. It’s not even the most fun. It’s been compared to Ghost Recon, Call of Duty, and Splinter Cell, and while it does assimilate elements from these...
58%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft RAYMAN RAVING RABBIDS TV PARTY Nintendo DS
(show image)
003527 RAYMAN RAVING RABBIDS TV PARTY 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft RAYMAN RAVING RABBIDS TV PARTY Wii
(show image)
003526 RAYMAN RAVING RABBIDS TV PARTY 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Giulia Passione Matrimonio Da Sogno Nintendo DS
(show image)
003545 Giulia Passione Matrimonio Da Sogno 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Il Mio Coach di Benessere Smetto di Fumare con Allen Carr Nintendo DS
(show image)
003555 Il Mio Coach di Benessere Smetto di Fumare con Allen Carr 0.00
(excl. VAT)
0 (incl. VAT)